2630 Part Information

Details for 2630 by Multicomp

Education Maker & Hobbyist Electronics>Prototyping & Accessories>PCB Supports & Spacers

Part Downloads

Part Specifications

PCB Support Type Round Reverse Lock-In Support
PCB Support Material Nylon 6.6 (Polyamide 6.6)
Height 6.4mm
External Width 9.5mm
Product Range -
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Alternative Part Descriptions

  • PCB MOUNTING, ROUND NYLON 9.5Mm x 6.4MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:9.525mm; External Width:9.525mm; Product Range:-; Body Diameter:9.5mm; Overall Length:6.4mm RoHS Compliant: Yes | Newark Electronics

Details for 2630 by Pomona Electronics

Test & Measurement > Test Leads & Test Probes > Test Leads

Part Downloads

Part Specifications

Test Connector Type A BNC Jack
Test Connector Type B Crocodile Clip
Voltage Rating 150Vrms
Current Rating -
Insulator Colour Black Red
Lead Length - Metric 127mm
Lead Length - Imperial 5"
Product Range -
SVHC No SVHC (15-Jun-2015)
Cable Assembly Type Test
Cable Length 180mm
Colour Red / Black
Connector Type A BNC Socket
Connector Type B Crocodile Clip x 2
Kit Contents Set of One Black and One Red Test Lead
Lead Length 127mm
RoHS Compliant

Alternative Part Descriptions

  • TEST LEAD, 127MM, 150V; BNC Connector Type:BNC Jack; Test Connector Type B:Alligator Clip; Lead Length - Imperial:5"; Lead Length - Metric:127mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:150Vrms; Product Range:- RoHS Compliant: Yes | Newark Electronics

Details for 2630 by Lyon Workspace

Tools & Production Supplies > More Tools & Production Supplies

Part Specifications

RoHS Compliant NA

Alternative Part Descriptions

  • Work Bench Pick Rack, 60"W RoHS Compliant: NA | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2630?

Additional datasheets, footprints and schematics for 2630 are listed in our Part Details tab. You can also find the 2630 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2630 in the Pricing & Inventory tab next to part details. You can view 2630 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2630 fall under?

The 2630 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to 2630 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2630 you can contact the distributor directly for product support, shipping queries etc.

Is the 2630 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2630 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2630.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2630 often in real-time on the comparison pages.

What if I can't find stock of 2630?

You can fill out our help required form which you can use to request a quote for 2630 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2630

Loading...
Loading Results for 2630
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us