Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 3.58" |
---|---|
External Height - Metric | 91mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 5.12" |
External Width - Metric | 130mm |
Handle Material | Aluminium |
Handle Type | Folding |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Length / Height | 91mm |
External Width | 130mm |
Height | 91mm |
Material | Aluminium |
Handle, Folding, Instrument, Sprung | Newark Electronics |
HANDLE, FOLDING, INSTRUMENT, SPRUNG | element14 |
Mentor Collapsible handle 130 mm x 20 mm x 91 mm 130mm Black / Silver | Distrelec |
Where can I find additional details, specifications and documents for a 263.11?
Additional datasheets, footprints and schematics for 263.11 are listed on our Part Details page. You can also find images and similar parts to 263.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 263.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 263.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 263.11 fall under?
The 263.11 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 263.11 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 263.11 you can contact the distributor directly for product support, shipping queries etc.
Is the 263.11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 263.11 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 263.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 263.11 often in real-time on the comparison pages.
What if I can't find stock of 263.11?
You can fill out our help required form which you can use to request a quote for 263.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.