Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.03
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$19.74
|
3,209
in stock
|
Buy Now | |
element14
from US$23.60
|
3,209
in stock
|
Buy Now | |
Farnell
from US$34.60
|
3,209
in stock
|
Buy Now | |
Sager
from US$73.33
|
120
in stock
|
Buy Now | |
Distrelec
from US$37.25
|
75
in stock
|
Buy Now | |
RS Americas
from US$15.80
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.15
|
3
in stock
|
Buy Now | |
Heilind Electronics
-
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now |
External Height - Imperial | 3.58" |
---|---|
External Height - Metric | 91mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 5.12" |
External Width - Metric | 130mm |
Handle Material | Steel |
Handle Type | Folding |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Carrying Capacity | 125kg |
Coating | Uncoated |
Colour | Black |
External Depth | 69.5mm |
External Depth - Imperial | 2.74" |
External Depth - Metric | 69.5mm |
External Length / Height | 91mm |
External Width | 130mm |
Fixing Centres | 118mm |
Fixing Centres LxW | 79 |
Height | 91mm |
Material | Aluminium |
Overall Length | 91mm |
Overall Width | 130mm |
Panel Cutout Size | 109.5 x 69 mm |
Thread Size | M4 |
Handle, Folding, Steel, 3.58"h X 5.12"w | Newark Electronics |
HANDLE, FOLDING, STEEL | element14 |
Mentor Collapsible handle 130 mm x 20 mm x 91 mm 130mm Black / Silver | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | BNC Jack |
---|---|
Test Connector Type B | Crocodile Clips x 2 |
Voltage Rating | 45Vrms |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | 149mm |
Lead Length - Imperial | 6" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 180mm |
Colour | Red / Black |
Connector Type A | BNC Socket |
Connector Type B | Crocodile Clip x 2 |
Kit Contents | Set of One Black and One Red Test Lead |
Lead Length | 149mm |
Test Clip, BNC, 0.187 in., +50 C (Max.), 45 V (rms) (Max.), 20 AWG, Brass | Pomona Electronics 2631 | RS Americas |
BNC female-miniature crocodile clip lead | RS |
Test lead | Transfer Multisort Elektronik |
BNC (F) TO MINI ALLIGATOR CLIPS | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PCB Support Type | Round Reverse Lock-In Support |
---|---|
PCB Support Material | Nylon (Polyamide) |
Height | 12.7mm |
External Width | 9.525mm |
Body Diameter | 9.5mm |
Overall Length | 9.5mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 263.1?
Additional datasheets, footprints and schematics for 263.1 are listed on our Part Details page. You can also find images and similar parts to 263.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 263.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 263.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 263.1 fall under?
The 263.1 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 263.1 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 263.1 you can contact the distributor directly for product support, shipping queries etc.
Is the 263.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 263.1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Distrelec have stock available or on a lead time for 263.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 263.1 often in real-time on the comparison pages.
What if I can't find stock of 263.1?
You can fill out our help required form which you can use to request a quote for 263.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.