2629 Part Information
Details for 2629 by Excelta
Tools & Production Supplies > More Tools & Production Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 19.4400 |
Stock Information
Details
Part Downloads
Part Specifications
Plier Style | Bent Nose |
Overall Length | 118.75mm |
RoHS Compliant | NA |
Alternative Part Descriptions
- PLIER, SMALL BENT NOSE, 118.75MM; Plier Style:Bent Nose; Overall Length:118.75mm; Product Range:- RoHS Compliant: NA | Newark Electronics
Details for 2629 by Fluke Corporation
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 19.4400 |
Stock Information
Details
Part Specifications
RoHS Compliant | NA |
Alternative Part Descriptions
- CABLE, 50 FT. EXTENSION, 1620-X ROHS COMPLIANT: NA | Newark Electronics
Details for 2629 by Multicomp
Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 19.4400 |
Stock Information
Details
Part Downloads
Part Specifications
PCB Support Type | Lock-In Support With Adhesive Base |
PCB Support Material | Nylon (Polyamide) |
Height | 25.4mm |
External Width | 17.78mm |
Overall Length | 25.4mm |
RoHS Compliant | Yes |
Alternative Part Descriptions
- PCB MOUNTING, NYLON, 17.8MM X 25.4MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:17.78mm; Product Range:-; Overall Length:25.4mm RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2629?
Additional datasheets, footprints and schematics for 2629 are listed in our Part Details tab. You can also find the 2629 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2629 in the Pricing & Inventory tab next to part details. You can view 2629 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2629 fall under?
The 2629 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2629 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2629 you can contact the distributor directly for product support, shipping queries etc.
Is the 2629 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2629 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2629.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2629 often in real-time on the comparison pages.
What if I can't find stock of 2629?
You can fill out our help required form which you can use to request a quote for 2629 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.