Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Combination |
---|---|
Jaw Opening Max | 1.8mm |
Overall Length | 160mm |
Product Range | - |
Jaw Length | 33mm |
Bahco 2628 G-160 ERGO™ Combination Pliers 160mm (6.1/4in) | Rapid Electronics |
Combination pliers, as part of the ERGO™ process was developed. ISO 5746 Design: bronzed, rust protection. Material: High-performance steel alloy. ERGO™ handles made of 2-component material with thermoplastic surface on stable polypropylene for optimum grip. Particularly suitable for cutting hard materials such as piano wire and spring steel wire. Gripping surfaces especially for round and flat material. Rounded jaw for improved access to hard-to-reach areas. Distance between the joint and cutting reduced for maximum leverage and cutting capacity. Opening spring with on/off function. IP= industrial packaging.This text is machine translated. | Conrad |
Pliers, Combination, 160Mm | Newark Electronics |
PLIERS, COMBINATION, 160MM | element14 |
Where can I find additional details, specifications and documents for a 2628G -160?
Additional datasheets, footprints and schematics for 2628G -160 are listed on our Part Details page. You can also find images and similar parts to 2628G -160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2628G -160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2628G -160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2628G -160 fall under?
The 2628G -160 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 2628G -160 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2628G -160 you can contact the distributor directly for product support, shipping queries etc.
Is the 2628G -160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2628G -160 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2628G -160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2628G -160 often in real-time on the comparison pages.
What if I can't find stock of 2628G -160?
You can fill out our help required form which you can use to request a quote for 2628G -160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.