Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
JOR-52328,
4-1200225-6 |
No distributors results available
Partition Orientation | Horizontal/Vertical |
---|---|
Color | Transparent |
Number of Branch Wires (Max) | 4 |
Number of Main Wires (Max) | 4 |
Cable Cross-Section (Min) (Main) | 35mm² |
Cable Diameter (Max) (Main) | 56mm |
Branch Cable Diameter (Max) | 37mm |
Branch Cable Cross-Section (Min) | 10mm² |
Cable Diameter (Min) (Main) | 25mm |
Branch Cable Diameter (Min) | 18mm |
Filler Volume | 2.45l |
Cable Cross-Section (Max) (Main) | 150mm² |
Branch Cable Cross-Section (Max) | 70mm² |
Voltage Class | ≤ 1kV |
UL Rating | No |
Standards | EN 50393 |
CSA Certified | No |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Low Smoke Emission | No |
UV-Stabilized | No |
Silicone-Free | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Halogen Free | Yes |
Solvent-Free | Yes |
Other Colors Available | No |
Product Use | Outdoor & Direct Buried |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Product Availability | AMERICAS, EMEA, ANZPAC, China, ASIA |
Minimum Order Quantity | 1 |
Cable Seal | Foam |
Tap Geometry | Y |
Closing Method | Snap |
Filler | PU RAPID 3010 |
Product Type | LV Resin Branch Joint |
Case Seal | Labyrinth |
Filler Packing (D/C) | Double Chamber Bags |
Technology | Resin |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a 262760-000?
Additional datasheets, footprints and schematics for 262760-000 are listed on our Part Details page. You can also find images and similar parts to 262760-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 262760-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 262760-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 262760-000 fall under?
The 262760-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 262760-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 262760-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 262760-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 262760-000 have stock available?
There is no stock from authorised distributors for 262760-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 262760-000 often in real-time on the comparison pages.
What if I can't find stock of 262760-000?
You can fill out our help required form which you can use to request a quote for 262760-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.