Options for Price Comparison
Distributor Statistics for 262723-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 262723-000
Details for 262723-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

262723-000 by TE Connectivity

TXR15AB45-1608AI

Part Information

262723-000 image
Not applicable for solder process capability
Status: Active
Aliases: 262723-000, 1-1191934-4
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color:
Olive Drab
Material:
Aluminum
TE Adapter Code:
15
Adapter Entry Size:
8
Cable Diameter Range:
.25 – .4in, 6.4 – 10.2mm
Cable Entry Diameter:
.2 – 12.7mm, .01 – .5in
Connector Detail Specification Number:
AS31001, AS31011, AS31061, AS31071, AS31081
Connector General Specification Number:
AS50151 Solder Contact with ENDBELL
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Adapter Angle:
45
Style:
Tinel-Lock Adapter
Connector Shell Size:
24, 28
Termination Device Included:
TR08AI
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
500Hr
Operating Temperature Range:
-65 – 175°C, -85 – 347°F

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter 45° Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 24/28 45° Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe