Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Sensor |
---|---|
For Use With | Fluke 1620A Digital Thermometer-Hygrometers |
External Diameter | 19mm |
Length | 79mm |
RoHS Compliant | NA |
Probe, 1620-S Thermo-Hygrometer | Newark Electronics |
PROBE, DIGITAL THERMO-HYGROMETER SPARE, SMAT SENSOR 1620-S | Fluke 2626-S | RS Americas |
Where can I find additional details, specifications and documents for a 2626-S?
Additional datasheets, footprints and schematics for 2626-S are listed on our Part Details page. You can also find images and similar parts to 2626-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2626-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2626-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2626-S fall under?
The 2626-S is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2626-S when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2626-S you can contact the distributor directly for product support, shipping queries etc.
Is the 2626-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2626-S have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 2626-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2626-S often in real-time on the comparison pages.
What if I can't find stock of 2626-S?
You can fill out our help required form which you can use to request a quote for 2626-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.