2626 Part Information
Details for 2626 by Multicomp
Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 11.2700 |
Stock Information
Details
Part Downloads
Part Specifications
PCB Support Material | Nylon (Polyamide) |
Height | 25.4mm |
Overall Length | 25.4mm |
Thread Length | 6.4mm |
Thread Size - Imperial | 8-32 |
RoHS Compliant | Yes |
Alternative Part Descriptions
- PCB MOUNTING, NYLON, 7.9MM X 25.4MM; PCB Support Type:-; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:-; Product Range:-; Overall Length:25.4mm; Thread Length:6.4mm; Thread Size - Imperial:8-32 RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2626?
Additional datasheets, footprints and schematics for 2626 are listed in our Part Details tab. You can also find the 2626 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2626 in the Pricing & Inventory tab next to part details. You can view 2626 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2626 fall under?
The 2626 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to 2626 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2626 you can contact the distributor directly for product support, shipping queries etc.
Is the 2626 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2626 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2626.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2626 often in real-time on the comparison pages.
What if I can't find stock of 2626?
You can fill out our help required form which you can use to request a quote for 2626 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.