Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PCB Support Type | Studded Lock-In Support |
---|---|
External Width | 7.874mm |
Overall Length | 19.1mm |
Thread Length | 6.4mm |
Thread Size - Imperial | 8-32 |
RoHS Compliant | Yes |
Pcb Mounting, Nylon, 7.9Mm X 19.1Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 2624?
Additional datasheets, footprints and schematics for 2624 are listed on our Part Details page. You can also find images and similar parts to 2624 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2624 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2624 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2624 fall under?
The 2624 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 2624 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2624 you can contact the distributor directly for product support, shipping queries etc.
Is the 2624 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2624 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 2624.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2624 often in real-time on the comparison pages.
What if I can't find stock of 2624?
You can fill out our help required form which you can use to request a quote for 2624 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.