Status: | Unknown |
---|---|
Series: | 2622QK Series |
RoHS: | Unknown |
Supply Voltage | 125VAC |
---|---|
Lamp Base Type | Quick Connect |
Illumination Color | Green |
Mounting Hole Dia | - |
Lens Shape | Dome |
Current Rating | - |
Product Range | 2622QK Series |
Colour | Green |
Forward Voltage | 125V |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Neon Panel Indicator | Newark Electronics |
Where can I find additional details, specifications and documents for a 2622QK5?
Additional datasheets, footprints and schematics for 2622QK5 are listed on our Part Details page. You can also find images and similar parts to 2622QK5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2622QK5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2622QK5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2622QK5 fall under?
The 2622QK5 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to 2622QK5 when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2622QK5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2622QK5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2622QK5 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2622QK5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2622QK5 often in real-time on the comparison pages.
What if I can't find stock of 2622QK5?
You can fill out our help required form which you can use to request a quote for 2622QK5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.