2622 Part Information
Details for 2622 by Multicomp
Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 9.8200 |
Stock Information
Details
Part Downloads
Part Specifications
PCB Support Type | Lock-In Support |
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 19.1mm |
External Width | 7.112mm |
Product Range | MC Round Nylon Series |
Body Diameter | 7.1mm |
RoHS Compliant | Yes |
Alternative Part Descriptions
- SPACER, ROUND, NYLON, 7.1MM X 39.5MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.112mm; Product Range:MC Round Nylon Series; Body Diameter:7.1mm RoHS Compliant: Yes | Newark Electronics
Details for 2622 by Abbatron
Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 9.8200 |
Stock Information
Details
Part Downloads
Part Specifications
Standoff Material | Ceramic |
Thread Size - Imperial | 1/4-20 |
Standoff Type | Round Female |
Body Length | 31.75mm |
Overall Length | 31.75mm |
External Width | 25.4mm |
Body Diameter | 1" |
RoHS Compliant | Yes |
Alternative Part Descriptions
- SPACER, ROUND, CERAMIC, 1IN X 31.75MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:25.4mm; Body Diameter:1"RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2622?
Additional datasheets, footprints and schematics for 2622 are listed in our Part Details tab. You can also find the 2622 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2622 in the Pricing & Inventory tab next to part details. You can view 2622 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2622 fall under?
The 2622 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to 2622 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2622 you can contact the distributor directly for product support, shipping queries etc.
Is the 2622 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2622 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2622.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2622 often in real-time on the comparison pages.
What if I can't find stock of 2622?
You can fill out our help required form which you can use to request a quote for 2622 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.