Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0430
For Use With | Plug-In PLCC's |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Ceramic |
---|---|
Thread Size - Imperial | 10-32 |
Standoff Type | Round Female |
Body Length | 76.2mm |
Overall Length | 76.2mm |
External Width | 19.05mm |
RoHS Compliant | Yes |
Spacer/Standoff Ceramic 19.05Mm X 76.2Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-620?
Additional datasheets, footprints and schematics for 2-620 are listed on our Part Details page. You can also find images and similar parts to 2-620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-620 fall under?
The 2-620 is listed under BERNSTEIN WERKZEUGFABRIK Parts.
Can I view similar or alternative parts?
You can view similar parts to 2-620 when available in the BERNSTEIN WERKZEUGFABRIK Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-620 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-620 have stock available?
Authorised distributors including RS Americas, Farnell, RS, Distrelec and Newark Electronics have stock available or on a lead time for 2-620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-620 often in real-time on the comparison pages.
What if I can't find stock of 2-620?
You can fill out our help required form which you can use to request a quote for 2-620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.