262-DDVU-ECTM-A5-61 Part Information
Details for 262-DDVU-ECTM-A5-61 by TE Connectivity
Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 265.0000 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Digits / Alpha | 3-1/2 |
Meter Function | DC Voltage |
Digit Height | 14.2mm |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | 12VDC |
Supply Voltage Max | 120VDC |
RoHS Compliant | NA |
Alternative Part Descriptions
- DIGITAL INDICATOR; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:12VDC; Supply Voltage Max:120VDC; Product Range:- RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 262-DDVU-ECTM-A5-61?
Additional datasheets, footprints and schematics for 262-DDVU-ECTM-A5-61 are listed in our Part Details tab. You can also find the 262-DDVU-ECTM-A5-61 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 262-DDVU-ECTM-A5-61 in the Pricing & Inventory tab next to part details. You can view 262-DDVU-ECTM-A5-61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 262-DDVU-ECTM-A5-61 fall under?
The 262-DDVU-ECTM-A5-61 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 262-DDVU-ECTM-A5-61 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 262-DDVU-ECTM-A5-61 you can contact the distributor directly for product support, shipping queries etc.
Is the 262-DDVU-ECTM-A5-61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 262-DDVU-ECTM-A5-61 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 262-DDVU-ECTM-A5-61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 262-DDVU-ECTM-A5-61 often in real-time on the comparison pages.
What if I can't find stock of 262-DDVU-ECTM-A5-61?
You can fill out our help required form which you can use to request a quote for 262-DDVU-ECTM-A5-61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.