Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.21
External Height - Imperial | 2.99" |
---|---|
External Height - Metric | 76mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 4.76" |
External Width - Metric | 121mm |
Handle Material | Aluminium |
Handle Type | Folding |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
External Length / Height | 76mm |
External Width | 121mm |
Fixing Centres | 70mm |
Height | 76mm |
Material | Aluminium |
Overall Height | 76mm |
Overall Length | 121mm |
Overall Width | 15.5mm |
Thread Size | M4 |
Mentor Collapsible handle 121 mm x 15.5 mm x 75 mm, 1000 N 121mm Aluminium / Silicone / Zinc-Plated Steel Silver | Distrelec |
Handle, Instrument, 121Mm | Newark Electronics |
Mentor 262.14 Aluminium/Steel Collapsible Handle - Zinc Plated - 121 x 75mm | Rapid Electronics |
HANDLE, INSTRUMENT, 121MM | element14 |
Where can I find additional details, specifications and documents for a 262.14?
Additional datasheets, footprints and schematics for 262.14 are listed on our Part Details page. You can also find images and similar parts to 262.14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 262.14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 262.14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 262.14 fall under?
The 262.14 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 262.14 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 262.14 you can contact the distributor directly for product support, shipping queries etc.
Is the 262.14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 262.14 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for 262.14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 262.14 often in real-time on the comparison pages.
What if I can't find stock of 262.14?
You can fill out our help required form which you can use to request a quote for 262.14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.