Accessory Type | Diamond Cutting Wheel |
---|---|
For Use With | Dremel Rotary Tool |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
Bore Size | 3.2mm |
Cutting Depth Max | 14mm |
Disc Diameter | 38mm |
DIAMOND CUTTING WHELL | RS |
Dremel 2615S545JB SC545 EZ SpeedClic Diamond Cutting Wheel | Rapid Electronics |
Speed/C Diamond Cut Wheel | Newark Electronics |
Where can I find additional details, specifications and documents for a 2615S545JB?
Additional datasheets, footprints and schematics for 2615S545JB are listed on our Part Details page. You can also find images and similar parts to 2615S545JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2615S545JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2615S545JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2615S545JB fall under?
The 2615S545JB is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to 2615S545JB when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2615S545JB you can contact the distributor directly for product support, shipping queries etc.
Is the 2615S545JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2615S545JB have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2615S545JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2615S545JB often in real-time on the comparison pages.
What if I can't find stock of 2615S545JB?
You can fill out our help required form which you can use to request a quote for 2615S545JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.