2615833002 Hook Up Wire by TE Connectivity

44A9083-20-4

Status: Active
Series: -
RoHS: Unknown
Aliases: 2615833002,
7-1191918-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$0.92
-
Buy Now

Specifications

Conductor Material Tin-Coated Copper
Insulation Material Radiation-Crosslinked, Extruded Polyalkene
Wire Color Red with Black Stripe
Number of Conductors 1
Wire Size .52mm², 20AWG
Wire Diameter 1.3mm, .0511in
Overall Outside Diameter 1.3mm, .0511in
Conductor Diameter .0327in, .83mm
Voltage Rating 600V
Wire Source United Kingdom
Cable Style Special Construction
Product Classification High Performance - Spec 44, 55 & RCW
Product Type Wire
Cable Type Spec 44
Operating Temperature Range -65 – 150°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2615833002?

Additional datasheets, footprints and schematics for 2615833002 are listed on our Part Details page. You can also find images and similar parts to 2615833002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2615833002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2615833002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2615833002 fall under?

The 2615833002 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 2615833002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2615833002 you can contact the distributor directly for product support, shipping queries etc.

Is the 2615833002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2615833002 have stock available?

Authorised distributors including TTI Europe have stock available or on a lead time for 2615833002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2615833002 often in real-time on the comparison pages.

What if I can't find stock of 2615833002?

You can fill out our help required form which you can use to request a quote for 2615833002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay