Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 12V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 2.6Ah |
Battery Size Code | - |
Battery Terminals | - |
External Diameter | - |
External Height | - |
External Width | - |
External Depth | - |
Weight | 740g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Battery Type | NiMH |
Output Voltage | 12V |
Bosch 12V/2.6 Ah Spare NiMH Battery | Distrelec |
Rechargeable Battery, O Battery, Single Cell, Nickel Metal Hydride, 2.6 Ah, 12 V Rohs Compliant: Na |Bosch 2607335684 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2607335684?
Additional datasheets, footprints and schematics for 2607335684 are listed on our Part Details page. You can also find images and similar parts to 2607335684 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2607335684 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2607335684 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2607335684 fall under?
The 2607335684 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 2607335684 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2607335684 you can contact the distributor directly for product support, shipping queries etc.
Is the 2607335684 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2607335684 have stock available?
Authorised distributors including Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2607335684.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2607335684 often in real-time on the comparison pages.
What if I can't find stock of 2607335684?
You can fill out our help required form which you can use to request a quote for 2607335684 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.