Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Amber Wireless |
Silicon Core Number | AMB8626 |
Application Sub Type | RF Transceiver |
Kit Contents | Evaluation Board AMB8626 AMB8665 USB-RF-Stick 2x AMB1981 SMA Antenna Accessories |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Evaluation Kit, Rf Transceiver | Newark Electronics |
EVALUATION KIT, RF TRANSCEIVER | element14 |
Würth Elektronik Tarvos-II AMB8626 Board Evaluation Kit | Distrelec |
Tarvos-II EV-kit | RS |
Where can I find additional details, specifications and documents for a 2607029281001?
Additional datasheets, footprints and schematics for 2607029281001 are listed on our Part Details page. You can also find images and similar parts to 2607029281001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2607029281001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2607029281001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2607029281001 fall under?
The 2607029281001 is listed under Wurth Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 2607029281001 when available in the Wurth Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2607029281001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2607029281001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2607029281001 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec, Farnell and RS have stock available or on a lead time for 2607029281001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2607029281001 often in real-time on the comparison pages.
What if I can't find stock of 2607029281001?
You can fill out our help required form which you can use to request a quote for 2607029281001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.