Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size 1 | - |
---|---|
Tip Size 2 | - |
Blade Length | 42mm |
Overall Length | 175mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Tip Style 1 | T10 |
Torx Screwdriver, T10, 175Mm | Newark Electronics |
TORX SCREWDRIVER, T10, 175MM | element14 |
28595 T10 x 175 mm / 3,8 Nm max. | RS |
Wiha Interchangeable Blade, Torx, 175mm | Distrelec |
Where can I find additional details, specifications and documents for a 26067?
Additional datasheets, footprints and schematics for 26067 are listed on our Part Details page. You can also find images and similar parts to 26067 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26067 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26067 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26067 fall under?
The 26067 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 26067 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26067 you can contact the distributor directly for product support, shipping queries etc.
Is the 26067 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26067 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 26067.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26067 often in real-time on the comparison pages.
What if I can't find stock of 26067?
You can fill out our help required form which you can use to request a quote for 26067 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.