26061 Wiha Tools Parts by Wiha Tools

HEX SCREWDRIVER 2.5MM 175MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.15


Distributor Starting From Stock
Logo for RS RS US$7.46
20
Buy Now
Logo for RS Americas RS Americas US$4.15
13
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$5.39
8
Buy Now
Logo for Distrelec Distrelec US$8.68
5
Buy Now
Logo for Newark Electronics Newark Electronics US$8.50
-
Buy Now
Logo for element14 element14 US$6.75
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Tip Size 1 2.5mm
Tip Size 2 -
Blade Length 42mm
Overall Length 175mm
Product Range -
SVHC No SVHC (15-Jan-2019)
Tip Style 1 2.5mm

Alternative Descriptions

28593 2,5 x 175 mm / 3,8 Nm max. | RS
Screwdriver | RS Americas
Interchangeable blade | Transfer Multisort Elektronik
Wiha Interchangeable Blade, Hex, 175mm | Distrelec
Hex Screwdriver, 2.5Mm, 175Mm | Newark Electronics
HEX SCREWDRIVER, 2.5MM, 175MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 26061?

Additional datasheets, footprints and schematics for 26061 are listed on our Part Details page. You can also find images and similar parts to 26061 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 26061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26061 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 26061 fall under?

The 26061 is listed under Wiha Tools Parts.

Can I view similar or alternative parts?

You can view similar parts to 26061 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 26061 you can contact the distributor directly for product support, shipping queries etc.

Is the 26061 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 26061 have stock available?

Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for 26061.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 26061 often in real-time on the comparison pages.

What if I can't find stock of 26061?

You can fill out our help required form which you can use to request a quote for 26061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay