Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.52
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$8.43
|
21
in stock
|
Buy Now | |
element14
from US$6.69
|
21
in stock
|
Buy Now | |
RS Americas
from US$5.27
|
19
in stock
|
Buy Now | |
Distrelec
from US$8.08
|
8
in stock
|
Buy Now | |
RS
from US$7.37
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.33
|
5
in stock
|
Buy Now |
Tip Size 1 | 2mm |
---|---|
Tip Size 2 | - |
Blade Length | 42mm |
Overall Length | 175mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Tip Style 1 | 2.0mm |
Hex Screwdriver, 2Mm, 175Mm | Newark Electronics |
HEX SCREWDRIVER, 2MM, 175MM | element14 |
Screwdriver | RS Americas |
Wiha Interchangeable Blade, Hex, 175mm | Distrelec |
28593 2,0 x 175 mm / 1,8 Nm max. | RS |
Interchangeable blade | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 26060?
Additional datasheets, footprints and schematics for 26060 are listed on our Part Details page. You can also find images and similar parts to 26060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26060 fall under?
The 26060 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 26060 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26060 you can contact the distributor directly for product support, shipping queries etc.
Is the 26060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26060 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for 26060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26060 often in real-time on the comparison pages.
What if I can't find stock of 26060?
You can fill out our help required form which you can use to request a quote for 26060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.