Status: | Unknown |
---|---|
Series: | 2606 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.53
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.80
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$7.28
|
111
in stock
|
Buy Now | |
element14
from US$17.07
|
32
in stock
|
Buy Now | |
TTI Europe
from US$14.79
|
30
in stock
|
Buy Now | |
Sager
from US$14.96
|
27
in stock
|
Buy Now | |
Future Electronics
from US$16.67
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now |
No. of Turns | 20Turns |
---|---|
Shaft Diameter | 6.35mm |
Dial Composition | Satin Chrome |
Product Range | 2606 Series |
SVHC | No SVHC (20-Jun-2016) |
Accessory Type | Counting Dial |
Colour | Black & Chrome |
Dial Marking | Black Numerals on Satin Chrome |
External Diameter | 22.225mm |
For Use With | Potentiometers |
Material | Black Plastic |
Operating Temperature Max | 71°C |
Operating Temperature Min | -55°C |
Weight | 0.6oz |
Precise knob | Transfer Multisort Elektronik |
ANALOG COUNTING DIAL, 20TURN, 6.35MM | element14 |
Knobs & Dials 20 Turn 1/4shaft 1 screw W/Detent | Sager |
COUNTING DIAL, 20 TURN, 7/8" DIAM | Farnell |
2600 Series 7/8 inch Diameter Analog Multiple 20 Turns Counting Dial | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Ceramic |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Round Female |
Body Length | 50.8mm |
Overall Length | 50.8mm |
External Width | 9.525mm |
Pack Quantity | 1 |
RoHS Compliant | Yes |
Spacer, Round, Ceramic, 0.375In X 50.8Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 2606?
Additional datasheets, footprints and schematics for 2606 are listed on our Part Details page. You can also find images and similar parts to 2606 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2606 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2606 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2606 fall under?
The 2606 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2606 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2606 you can contact the distributor directly for product support, shipping queries etc.
Is the 2606 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2606 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, TTI Europe and Sager have stock available or on a lead time for 2606.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2606 often in real-time on the comparison pages.
What if I can't find stock of 2606?
You can fill out our help required form which you can use to request a quote for 2606 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.