Status: | Unknown |
---|---|
Series: | 2600B Series |
RoHS: | Unknown |
Product Range | 2600B Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure Current/Voltage Source |
Output Power | 80W |
Source Voltage Range | ± 100mV to ± 40V |
Source Current Range | ± 100nA to ± 10A |
Resistance Measurement Range | 500nohm to 40Tohm |
Manufacturer Warranty | 1 Year |
Plug Type | EU SWISS UK |
Terminal Block Ind 4 Cir 65A (Flm- 10) | Keithley Instruments 2604B | RS Americas |
Keithley Source Measurement Unit, 2x 200W, 100 nA ... 10 A | Distrelec |
SOURCEMETER, DUAL, BENCH, 40V, 10A | Farnell |
Sourcemeter 2604B, 3A DC, 10A pulse, 2Ch | RS |
Source Meter, Voltage & Current, 40.4W | Newark Electronics |
Where can I find additional details, specifications and documents for a 2604B?
Additional datasheets, footprints and schematics for 2604B are listed on our Part Details page. You can also find images and similar parts to 2604B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2604B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2604B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2604B fall under?
The 2604B is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to 2604B when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2604B you can contact the distributor directly for product support, shipping queries etc.
Is the 2604B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2604B have stock available?
Authorised distributors including RS Americas, TestEquity, Distrelec, Farnell and RS have stock available or on a lead time for 2604B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2604B often in real-time on the comparison pages.
What if I can't find stock of 2604B?
You can fill out our help required form which you can use to request a quote for 2604B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.