26048 Wiha Tools Parts by Wiha Tools

SCREWDRIVER TORQUE 4MM 0.9N-M

Status: Unknown
Series: TorqueFix Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$51.68

Distributor Stock
Logo for Farnell
Farnell
from US$51.68
No stock
Buy Now
Logo for element14
element14
from US$129.90
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Torque Tool Style Screwdriver
Torque Range ft-lb 0.663ft-lb
Torque Range N-m 0.9N-m
Drive Size - Metric 4mm
Drive Size - Imperial 0.157"
Overall Length 112mm
Product Range TorqueFix Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

SCREWDRIVER TORQUE, 4MM, 0.9N-M | Farnell
Screwdriver Torque, 4Mm, 0.9N-M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 26048?

Additional datasheets, footprints and schematics for 26048 are listed on our Part Details page. You can also find images and similar parts to 26048 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 26048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26048 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 26048 fall under?

The 26048 is listed under Wiha Tools Parts.

Can I view similar or alternative parts?

You can view similar parts to 26048 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 26048 you can contact the distributor directly for product support, shipping queries etc.

Is the 26048 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 26048 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 26048.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 26048 often in real-time on the comparison pages.

What if I can't find stock of 26048?

You can fill out our help required form which you can use to request a quote for 26048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay