Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 3.5mm |
---|---|
Blade Length | 60mm |
Overall Length | 170mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Screwdriver, Precision Slotted, 3.5 (9/64 x 60mm, Screwdrivers Series | Wiha Tools 26035 | RS Americas |
Screwdriver, Slotted Head, 170Mm | Newark Electronics |
SLOTTED SCREWDRIVER, 3.5MM X170MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 26035?
Additional datasheets, footprints and schematics for 26035 are listed on our Part Details page. You can also find images and similar parts to 26035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26035 fall under?
The 26035 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 26035 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26035 you can contact the distributor directly for product support, shipping queries etc.
Is the 26035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26035 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 26035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26035 often in real-time on the comparison pages.
What if I can't find stock of 26035?
You can fill out our help required form which you can use to request a quote for 26035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.