Status: | Unknown |
---|---|
Series: | 2600B Series |
RoHS: | Compliant |
Prices starting from US$14,543.33
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14,543.33
|
13
in stock
|
Buy Now |
Product Range | 2600B Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure, Current/Voltage Source |
Output Power | 80W |
Source Voltage Range | ± 100mV to ± 40V |
Manufacturer Warranty | 1 Year |
RoHS Compliant | Yes |
Cal Source Meter, 40V, 10A, 40.4W | Newark Electronics |
Where can I find additional details, specifications and documents for a 2602B CAL?
Additional datasheets, footprints and schematics for 2602B CAL are listed on our Part Details page. You can also find images and similar parts to 2602B CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2602B CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2602B CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2602B CAL fall under?
The 2602B CAL is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Source Measurement Units - SMUs.
Can I view similar or alternative parts?
You can view similar parts to 2602B CAL when available in the Source Measurement Units - SMUs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2602B CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 2602B CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2602B CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2602B CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2602B CAL often in real-time on the comparison pages.
What if I can't find stock of 2602B CAL?
You can fill out our help required form which you can use to request a quote for 2602B CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.