2602-11E Switches, Relays & Solenoids by Bussmann

SWITCH ROCKER DPDT 16A 250V BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.29

Distributor Stock
Logo for Farnell
Farnell
from US$6.80
129
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.56
129
in stock
Buy Now
Logo for element14
element14
from US$7.02
129
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.29
106
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$7.17
-
Buy Now

Specifications

Illumination Non Illuminated
Contact Configuration DPDT
Switch Operation On-None-On
Actuator / Cap Colour Black
Switch Mounting Panel Mount
Contact Current Max 16A


2602-11E Switches by Eaton

SWITCH, ROCKER, DPDT, 16A, 250V, BLACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Illumination Non Illuminated
Contact Configuration DPDT
Switch Operation On-None-On
Actuator / Cap Colour Black
Switch Mounting Panel Mount
Contact Current Max 16A
RoHS Compliant Yes

Alternative Descriptions

Switch, Rocker, Dpdt, 16A, 250V, Black | Newark Electronics
Switch, Rocker | Carlton-Bates

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2602-11E?

Additional datasheets, footprints and schematics for 2602-11E are listed on our Part Details page. You can also find images and similar parts to 2602-11E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2602-11E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2602-11E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2602-11E fall under?

The 2602-11E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 2602-11E when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2602-11E you can contact the distributor directly for product support, shipping queries etc.

Is the 2602-11E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2602-11E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 2602-11E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2602-11E often in real-time on the comparison pages.

What if I can't find stock of 2602-11E?

You can fill out our help required form which you can use to request a quote for 2602-11E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay