260027-000 Connector Backshells & Adapters by TE Connectivity

TX40AB00-1007

Status: Active
Series: -
RoHS: Unknown
Aliases: 260027-000,
5-1191902-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$62.56

Distributor Stock
Logo for Avnet America
Avnet America
from US$97.60
-
Buy Now
Logo for Sager
Sager
from US$62.56
-
Buy Now

Specifications

TE Adapter Code 40
Material Aluminum Alloy
Adapter Entry Size 7
Adapter Plating Material Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray)
Cable Diameter Range 56 – 89mm, 219 – 35in
Connector Detail Specification Number D38999/40, D38999/24, D38999/42, D38999/20, D38999/47, D38999/26, D38999/46
TE Connector Interface Code 40
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W
Sealable Yes
Connector Shell Size B, 11
Style Tinel-Lock
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Connector System Cable-to-Cable
Adapter Angle 00

Compatible Parts


Alternative Descriptions

Circular MIL Spec Strain Reliefs & Adapters TX40AB00-1007 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 260027-000?

Additional datasheets, footprints and schematics for 260027-000 are listed on our Part Details page. You can also find images and similar parts to 260027-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 260027-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 260027-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 260027-000 fall under?

The 260027-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 260027-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 260027-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 260027-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 260027-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 260027-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 260027-000 often in real-time on the comparison pages.

What if I can't find stock of 260027-000?

You can fill out our help required form which you can use to request a quote for 260027-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay