Status: | Unknown |
---|---|
Series: | TTC Series |
RoHS: | Compliant |
No. of Channels | 1 Channel |
---|---|
Cable Protector Material | Rubber / SBR Blend |
Cable Protector Colour | Black, Yellow |
External Length | 4.5m |
External Width | 180mm |
Product Range | TTC Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Cable Protector, 4.5M X 180Mm, Blk/Yel | Newark Electronics |
Where can I find additional details, specifications and documents for a 26001674?
Additional datasheets, footprints and schematics for 26001674 are listed on our Part Details page. You can also find images and similar parts to 26001674 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26001674 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26001674 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26001674 fall under?
The 26001674 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to 26001674 when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26001674 you can contact the distributor directly for product support, shipping queries etc.
Is the 26001674 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 26001674 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 26001674.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26001674 often in real-time on the comparison pages.
What if I can't find stock of 26001674?
You can fill out our help required form which you can use to request a quote for 26001674 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.