Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0460
Distributor | Stock | ||
---|---|---|---|
Newark
from US$117.80
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
12,411
in stock
|
Buy Now | |
RS Americas
from US$0.0460
|
9,800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
3,723
in stock
|
Buy Now | |
RS
from US$26.02
|
-
|
Buy Now | |
Future Electronics
from US$0.0471
|
-
|
Buy Now | |
element14
from US$17.65
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Product Range | - |
Accessory Type | LED Holder Set |
External Diameter | 7.6mm |
External Length | 6.6mm |
For Use With | T-1 3/4 LEDs |
Holder Colour | Black |
Holder Material | Nylon |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Ceramic |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Round Female |
Body Length | 3.962mm |
Overall Length | 12.7mm |
External Width | 9.525mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2600?
Additional datasheets, footprints and schematics for 2600 are listed on our Part Details page. You can also find images and similar parts to 2600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2600 fall under?
The 2600 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 2600 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2600 you can contact the distributor directly for product support, shipping queries etc.
Is the 2600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2600 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 2600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2600 often in real-time on the comparison pages.
What if I can't find stock of 2600?
You can fill out our help required form which you can use to request a quote for 2600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.