260-4TH5E Heat Sinks by Wakefiled Thermal Solutions

CUP CLIP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Onlinecomponents.com Onlinecomponents.com
445 units
Buy Now
Logo for Electro Sonic Electro Sonic
445 units
Buy Now
Logo for Richardson RFPD Richardson RFPD
33 units
Buy Now
Logo for Sager Sager
-
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Fixing Type Cup Clip
For Use With TO-5 Packages
External Length 10.2mm
External Width 9.4mm
Product Range -
Thread Size - Imperial 4-40

Alternative Descriptions

BOARD LEVEL HEAT SINK | Richardson RFPD
Heat Sinks Cup Clips for TO-5 Case Style Semiconductors, 3.18mm Tapped Base Depth | Sager
Cup Clip | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 260-4TH5E?

Additional datasheets, footprints and schematics for 260-4TH5E are listed on our Part Details page. You can also find images and similar parts to 260-4TH5E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 260-4TH5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 260-4TH5E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 260-4TH5E fall under?

The 260-4TH5E is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.

Can I view similar or alternative parts?

You can view similar parts to 260-4TH5E when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 260-4TH5E you can contact the distributor directly for product support, shipping queries etc.

Is the 260-4TH5E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 260-4TH5E have stock available?

Authorised distributors including Onlinecomponents.com, Electro Sonic, Richardson RFPD, Sager and Newark Electronics have stock available or on a lead time for 260-4TH5E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 260-4TH5E often in real-time on the comparison pages.

What if I can't find stock of 260-4TH5E?

You can fill out our help required form which you can use to request a quote for 260-4TH5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay