260 Part Information
Details for 260 by Keystone Electronics
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.4200 |
25 | 0.3990 |
50 | 0.3220 |
100 | 0.3090 |
500 | 0.2700 |
1000 | 0.2270 |
Stock Information
Details
Alternative Part Descriptions
- BATTERY CONTACT, SNAP CONTACT, 9V; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Snap Contact; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes | Newark Electronics
Details for 260 by Adafruit Industries
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.4200 |
25 | 0.3990 |
50 | 0.3220 |
100 | 0.3090 |
500 | 0.2700 |
1000 | 0.2270 |
Stock Information
Details
Part Downloads
Part Specifications
For Use With | M, MCU & Sensor Evaluation & Development Boards |
Accessory Type | USB Cable |
Product Range | - |
Features | A to Mini-B Supports USB 1.1 & 2.0 Suitable for Teensy & USB Lipo Charger |
Alternative Part Descriptions
- Accessory Type:USB Cable; For Use With:MCU & Sensor Evaluation & Development Boards; Product Range:-; Features:A to Mini-B, Supports USB 1.1 & 2.0, Suitable for Teensy & USB Lipo Charger RoHS Compliant: Yes | Newark Electronics
Details for 260 by Switchcraft Conxall
Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > Audio Jacks & Audio Plugs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.4200 |
25 | 0.3990 |
50 | 0.3220 |
100 | 0.3090 |
500 | 0.2700 |
1000 | 0.2270 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Contacts | 3Contacts |
Gender | Plug |
Pin Diameter | 6.35mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Plastic Body |
RoHS Compliant | Yes |
Alternative Part Descriptions
- CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes | Newark Electronics
Details for 260 by 3M
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.4200 |
25 | 0.3990 |
50 | 0.3220 |
100 | 0.3090 |
500 | 0.2700 |
1000 | 0.2270 |
Stock Information
Details
Alternative Part Descriptions
- 260 ELECTRICAL RESIN | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 260?
Additional datasheets, footprints and schematics for 260 are listed in our Part Details tab. You can also find the 260 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 260 in the Pricing & Inventory tab next to part details. You can view 260 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 260 fall under?
The 260 is listed under .
Can I view similar or alternative parts?
You can view similar parts to 260 when available in the range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 260 you can contact the distributor directly for product support, shipping queries etc.
Is the 260 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 260 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 260.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 260 often in real-time on the comparison pages.
What if I can't find stock of 260?
You can fill out our help required form which you can use to request a quote for 260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.