Status: | Unknown |
---|---|
Series: | 264 Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
3,940
in stock
|
Buy Now | |
Rapid Electronics
from US$1.00
|
916
in stock
|
Buy Now | |
Conrad
from US$1.41
|
246
in stock
|
Buy Now | |
element14
from US$0.49
|
226
in stock
|
Buy Now | |
Farnell
from US$0.79
|
226
in stock
|
Buy Now | |
Future Electronics
from US$1.67
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
190
in stock
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 2.5mm² |
Wire Connection Method | Clamp |
Rated Current | 24A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | 264 Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Width | 6mm |
Pitch Spacing | 6mm |
Voltage Rating VAC | 800V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.08mm² |
Miniature through term block,2 way | RS |
WAGO 264-701 2 Conductor 24A Miniature Through Terminal Block Grey | Rapid Electronics |
Stackable mini through terminals and earth conductor terminals with CAGE-CLAMP® connections for single, multiple and fine stranded copper conductors. The mini terminals are simply plugged together. End plates and intermediate plates cover the ends or define groups | Conrad |
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG | element14 |
1 Position Front Entry Cage Clamp DIN Rail | Future Electronics |
Terminal Block, Din Rail, 2 Position, 28-12Awg | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | Banana - 2mm |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | Banana - 4mm |
Convert To Positions | 1Ways |
Convert To Gender | Receptacle |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Red |
Connector Type | Test Adaptor |
Contact Plating | Nickel Plated Contacts |
Current Rating | 10A |
Length | 51mm |
Voltage Rating VAC | 30V |
Where can I find additional details, specifications and documents for a 264-701?
Additional datasheets, footprints and schematics for 264-701 are listed on our Part Details page. You can also find images and similar parts to 264-701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 264-701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 264-701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 264-701 fall under?
The 264-701 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 264-701 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 264-701 you can contact the distributor directly for product support, shipping queries etc.
Is the 264-701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 264-701 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, element14 and Farnell have stock available or on a lead time for 264-701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 264-701 often in real-time on the comparison pages.
What if I can't find stock of 264-701?
You can fill out our help required form which you can use to request a quote for 264-701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.