Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | Plug & Socket |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Plug Receptacle |
Inter Series Connector B | Plug & Socket |
Convert To Positions | 1Ways |
Convert To Gender | Receptacle |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Red |
Connector Type | Test Adaptor |
Contact Plating | Gold Plated Contacts |
Current Rating | 32A |
Length | 44.9mm |
Voltage Rating VAC | 30V |
ADAPTOR, 2MM/4MM, M/F, RED | Farnell |
Adaptor, 2Mm Plug-4Mm Jack, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a 26.452.1?
Additional datasheets, footprints and schematics for 26.452.1 are listed on our Part Details page. You can also find images and similar parts to 26.452.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26.452.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26.452.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26.452.1 fall under?
The 26.452.1 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 26.452.1 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26.452.1 you can contact the distributor directly for product support, shipping queries etc.
Is the 26.452.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26.452.1 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 26.452.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26.452.1 often in real-time on the comparison pages.
What if I can't find stock of 26.452.1?
You can fill out our help required form which you can use to request a quote for 26.452.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.