Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Illumination | Non Illuminated |
Actuation Type | Top |
Actuator / Cap Colour | Black |
Contact Configuration | DPDT |
Contact Current AC Max | 3A |
Contact Current Max | 3A |
SWITCH, PUSHBUTTON DPDT 3A, THROUGH HOLE | element14 |
Switch, Pushbutton Dpdt 3A, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 26-780?
Additional datasheets, footprints and schematics for 26-780 are listed on our Part Details page. You can also find images and similar parts to 26-780 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26-780 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26-780 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26-780 fall under?
The 26-780 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 26-780 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26-780 you can contact the distributor directly for product support, shipping queries etc.
Is the 26-780 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26-780 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 26-780.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26-780 often in real-time on the comparison pages.
What if I can't find stock of 26-780?
You can fill out our help required form which you can use to request a quote for 26-780 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.