26 25 200 Hand & Workholding Tools by Knipex

COMBINATION PLIER 200MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.60

Distributor Stock
Logo for RS
RS
from US$39.47
No stock
Buy Now
Logo for element14
element14
from US$47.62
8
in stock
Buy Now
Logo for Farnell
Farnell
from US$38.35
8
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$30.60
7
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$34.99
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$39.15
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$39.71
-
Buy Now
Logo for RS Americas
RS Americas
from US$65.92
-
Buy Now

Specifications

Plier Style Snipe Nose
Jaw Opening Max -
Overall Length 200mm
Product Range -
SVHC No SVHC (27-Jun-2018)
Handle Type Plastic
Hard Wire Cutting Capacity 2.2mm
Jaw Length 73mm
Jaw Type Combination
Length 200mm

Alternative Descriptions

COMBINATION PLIER, 200MM | element14
Pliers | Transfer Multisort Elektronik
Knipex Flat-Nose Pliers with Cutter Hard Wire / Medium Hard Wire 200 mm | Distrelec
SNIPE NOSE SIDE CUTTING PLIER 200MM 40° | RS
Combination Plier, 200Mm | Newark Electronics
Knipex 26 25 200 Snipe Nose Side Cutting Pliers (Stork Beak Pliers) 200mm | Rapid Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 26 25 200?

Additional datasheets, footprints and schematics for 26 25 200 are listed on our Part Details page. You can also find images and similar parts to 26 25 200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 26 25 200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26 25 200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 26 25 200 fall under?

The 26 25 200 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.

Can I view similar or alternative parts?

You can view similar parts to 26 25 200 when available in the Pliers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 26 25 200 you can contact the distributor directly for product support, shipping queries etc.

Is the 26 25 200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 26 25 200 have stock available?

Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Distrelec and RS have stock available or on a lead time for 26 25 200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 26 25 200 often in real-time on the comparison pages.

What if I can't find stock of 26 25 200?

You can fill out our help required form which you can use to request a quote for 26 25 200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay