25ZLJ1800M12.5X25 Capacitors by Rubycon Corporation

CAP 1800µF 25V 20%

Status: Unknown
Series: ZLJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$0.27
1,000
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.27
1,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.25
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1800µF
Voltage Rating 25V
Product Range ZLJ Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 12.5mm
Lead Spacing 5mm
Height 25mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 10000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
Ripple Current AC 3200mA

Alternative Descriptions

ZLJ 1800uF 25V 20% 12x25/5,0 | Rutronik
Aluminum Electrolytic Capacitor, 1800 uF, 25 V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 25ZLJ1800M12.5X25?

Additional datasheets, footprints and schematics for 25ZLJ1800M12.5X25 are listed on our Part Details page. You can also find images and similar parts to 25ZLJ1800M12.5X25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 25ZLJ1800M12.5X25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25ZLJ1800M12.5X25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 25ZLJ1800M12.5X25 fall under?

The 25ZLJ1800M12.5X25 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 25ZLJ1800M12.5X25 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 25ZLJ1800M12.5X25 you can contact the distributor directly for product support, shipping queries etc.

Is the 25ZLJ1800M12.5X25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 25ZLJ1800M12.5X25 have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Rutronik and Avnet Abacus have stock available or on a lead time for 25ZLJ1800M12.5X25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 25ZLJ1800M12.5X25 often in real-time on the comparison pages.

What if I can't find stock of 25ZLJ1800M12.5X25?

You can fill out our help required form which you can use to request a quote for 25ZLJ1800M12.5X25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay