Status: | Unknown |
---|---|
Series: | ZLH Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,480
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$0.09
|
1,638
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 25V |
Product Range | ZLH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Lead Spacing | 3.5mm |
Height | 11.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 8000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Ripple Current AC | 945mA |
Capacitor Al 105deg 330uF 25V 8x11.5 | RS |
ZLH 330uF 25V 20% 8x11/3,5 | Rutronik |
Aluminum Electrolytic Capacitor, 330Uf, 25V, 20%, Radial | Newark Electronics |
ZLH Series 330 uF 25 V ▒ 20 % Through Hole Aluminum Electrolytic Capacitor | Future Electronics |
CAP, 330µF, 25V, 20% | element14 |
Aluminum Electrolytic Capacitor, 330 uF, 25 V, � 20%, 8000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 25ZLH330MEFC8X11.5?
Additional datasheets, footprints and schematics for 25ZLH330MEFC8X11.5 are listed on our Part Details page. You can also find images and similar parts to 25ZLH330MEFC8X11.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25ZLH330MEFC8X11.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25ZLH330MEFC8X11.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25ZLH330MEFC8X11.5 fall under?
The 25ZLH330MEFC8X11.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 25ZLH330MEFC8X11.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25ZLH330MEFC8X11.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 25ZLH330MEFC8X11.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25ZLH330MEFC8X11.5 have stock available?
Authorised distributors including RS, Chip One Stop, CoreStaff, Rutronik and Newark Electronics have stock available or on a lead time for 25ZLH330MEFC8X11.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25ZLH330MEFC8X11.5 often in real-time on the comparison pages.
What if I can't find stock of 25ZLH330MEFC8X11.5?
You can fill out our help required form which you can use to request a quote for 25ZLH330MEFC8X11.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.