Status: | Unknown |
---|---|
Series: | ZLG Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 25V |
Product Range | ZLG Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Lead Spacing | 3.5mm |
Height | 11.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 3000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 11.5mm |
Frequency Tolerance | 120Hz |
Impedance | 0.036ohm |
Impedance Frequency | 100kHz |
Impedance Temperature | 20°C |
Lead Diameter | 0.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 2000h |
Ripple Current AC | 1000mA |
Ripple Current Frequency | 100kHz |
Ripple Current Temperature | 105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Tolerance Temperature | 20°C |
Voltage Rating V DC | 25V |
Voltage Rating VAC | 25V |
CAP, 220µF, 25V, 20% | element14 |
Capacitor Al 105deg 220uF 25V 8x11.5 | RS |
ZLG 220uF 25V 20% 8x11/3,5 | Rutronik |
Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 25ZLG220MEFC8X11.5?
Additional datasheets, footprints and schematics for 25ZLG220MEFC8X11.5 are listed on our Part Details page. You can also find images and similar parts to 25ZLG220MEFC8X11.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25ZLG220MEFC8X11.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25ZLG220MEFC8X11.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25ZLG220MEFC8X11.5 fall under?
The 25ZLG220MEFC8X11.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 25ZLG220MEFC8X11.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25ZLG220MEFC8X11.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 25ZLG220MEFC8X11.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25ZLG220MEFC8X11.5 have stock available?
Authorised distributors including element14, Farnell, RS, Rutronik and Newark Electronics have stock available or on a lead time for 25ZLG220MEFC8X11.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25ZLG220MEFC8X11.5 often in real-time on the comparison pages.
What if I can't find stock of 25ZLG220MEFC8X11.5?
You can fill out our help required form which you can use to request a quote for 25ZLG220MEFC8X11.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.