Status: | Unknown |
---|---|
Series: | TRV Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can |
---|---|
Capacitance | 2200µF |
Voltage Rating | 25V |
ESR | 0.064ohm |
Product Range | TRV Series |
Lifetime @ Temperature | 10000 hours @ 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 1.55A |
Diameter | 18mm |
Height | 16.5mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 2200Μf, 25V, Smd | Newark Electronics |
CAP, 2200µF, 25V, SMD | element14 |
Aluminum Electrolytic Capacitor, 2200uF, 25V, � 20%, 10000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a 25TRV2200M18X16.5?
Additional datasheets, footprints and schematics for 25TRV2200M18X16.5 are listed on our Part Details page. You can also find images and similar parts to 25TRV2200M18X16.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25TRV2200M18X16.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25TRV2200M18X16.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25TRV2200M18X16.5 fall under?
The 25TRV2200M18X16.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 25TRV2200M18X16.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25TRV2200M18X16.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 25TRV2200M18X16.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25TRV2200M18X16.5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 25TRV2200M18X16.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25TRV2200M18X16.5 often in real-time on the comparison pages.
What if I can't find stock of 25TRV2200M18X16.5?
You can fill out our help required form which you can use to request a quote for 25TRV2200M18X16.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.