25T8DC Optoelectronics, LEDs & Displays by EiKO

25T8DC-130V D.C.Bayonet Base Bulb.- T-8 Type - 130V 25W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.17

Distributor Stock
Logo for Farnell
Farnell
from US$3.17
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Lamp Base Type D.C. Bayonet
Mounting Hole Dia 1.04"
Current Rating 190mA
Supply Voltage 130V
Lens Shape Cylindrical
Product Range -

Alternative Descriptions

25T8Dc-130V D.c.bayonet Base Bulb.- T-8 Type - 130V 25W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 25T8DC?

Additional datasheets, footprints and schematics for 25T8DC are listed on our Part Details page. You can also find images and similar parts to 25T8DC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 25T8DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25T8DC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 25T8DC fall under?

The 25T8DC is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 25T8DC when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 25T8DC you can contact the distributor directly for product support, shipping queries etc.

Is the 25T8DC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 25T8DC have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 25T8DC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 25T8DC often in real-time on the comparison pages.

What if I can't find stock of 25T8DC?

You can fill out our help required form which you can use to request a quote for 25T8DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay