Status: | Unknown |
---|---|
Series: | OS-CON SVP Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
1,233
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
2,042
in stock
|
Buy Now | |
element14
from US$0.53
|
1,233
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
TTI Europe
from US$0.71
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
AE Capacitor Case | Radial Can - SMD |
Product Range | OS-CON SVP Series |
ESR | 0.06ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Cap, Alu Elec, Polymer, 10Uf, 25V, Smd | Newark Electronics |
CAP, 10µF, 25V | element14 |
SVP Series 25 F 10 uF 105â–‘C 2 K Hrs SMT OS-CON Aluminum Polymer Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 10 uF, 25 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 25VDC,10uF,60mohm,8x7mm, T&R | Panasonic Electronic Components 25SVP10M | RS Americas |
15UF 25V 20% D2 LOW ESR | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
AE Capacitor Case | Radial Can - SMD |
Product Range | - |
ESR | 0.06ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Diameter | 8mm |
External Depth | 8.3mm |
External Length / Height | 6.9mm |
External Width | 8.3mm |
Height | 6.9mm |
Operating Temperature Range | -55°C to +105°C |
Ripple Current AC | 1500mA |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 25V |
Where can I find additional details, specifications and documents for a 25SVP10M.?
Additional datasheets, footprints and schematics for 25SVP10M. are listed on our Part Details page. You can also find images and similar parts to 25SVP10M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25SVP10M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25SVP10M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25SVP10M. fall under?
The 25SVP10M. is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to 25SVP10M. when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25SVP10M. you can contact the distributor directly for product support, shipping queries etc.
Is the 25SVP10M. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25SVP10M. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for 25SVP10M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25SVP10M. often in real-time on the comparison pages.
What if I can't find stock of 25SVP10M.?
You can fill out our help required form which you can use to request a quote for 25SVP10M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.