Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
10,895
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
537
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
398
in stock
|
Buy Now | |
element14
from US$0.51
|
366
in stock
|
Buy Now | |
Farnell
from US$0.63
|
366
in stock
|
Buy Now | |
Schukat Electronic
from US$0.46
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 25 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 56 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Rated Ripple Current (Rms) (mA) | 2800 |
Rated Voltage (V) | 25 |
Leakage Current (Max.) (μA) | 280 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | C6 |
Rated Ripple Current-1 (mArms) | 2800 |
Weight (Typ.) (g) | 0.35 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 30 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 280 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 6 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 2.5 |
Minimum packaging quantity (piece) | 500 |
Weight [Typ.] (g) | 0.35 |
Capacitor Radial SEPFseries 25V 56uF | RS |
Cap, Alu Elec, Polymer, 56Uf, 25V, Rad | Newark Electronics |
Capacitor: polymer | Transfer Multisort Elektronik |
ALUMINIUM ELECTROLYTIC CAPACITOR, SEPF SERIES, 56 - F, - 20%, 25 V, 6.3 MM, RADIAL LEADED | element14 |
CAP, ALU ELEC, POLYMER, 56UF, 25V, RAD | Farnell |
OS-CON SEPF 56uF 25V 6,3x6mm | Schukat Electronic |
SEPF Series 25 V 56 uF ╪6.3 x 6 mm LS=2.5 mm Polymer Aluminum Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 56 uF, 25 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 25VDC,56uF,30mohm,6.3x6mm, Bulk | Panasonic Electronic Components 25SEPF56M | RS Americas |
Aluminum Polymer Capacitor, 56 uF, 25 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 25SEPF56M?
Additional datasheets, footprints and schematics for 25SEPF56M are listed on our Part Details page. You can also find images and similar parts to 25SEPF56M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25SEPF56M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25SEPF56M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25SEPF56M fall under?
The 25SEPF56M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEPF Series.
Can I view similar or alternative parts?
You can view similar parts to 25SEPF56M when available in the SEPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25SEPF56M you can contact the distributor directly for product support, shipping queries etc.
Is the 25SEPF56M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25SEPF56M have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 25SEPF56M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25SEPF56M often in real-time on the comparison pages.
What if I can't find stock of 25SEPF56M?
You can fill out our help required form which you can use to request a quote for 25SEPF56M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.