Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
290
in stock
|
Buy Now | |
Schukat Electronic
from US$0.82
|
1,275
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
178
in stock
|
Buy Now | |
element14
from US$0.81
|
178
in stock
|
Buy Now | |
Farnell
from US$0.79
|
178
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$1.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
OS-CON SEPF 330uF 25V 10x13mm | Schukat Electronic |
Capacitor Radial SEPF series 25V 330uF | RS |
Cap, 330Uf, 25V, Alu Elec, Polymer, Rad Rohs Compliant: Yes |Panasonic 25SEPF330M+T | Newark Electronics |
CAP, 330UF, 25V, ALU ELEC, POLYMER, RAD | element14 |
SEPF Series 25 V 330 uF â–’20 % 10 x 13 mm LS=5 mm Polymer Aluminum Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 330 uF, 25 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 25VDC,330uF,14mohm,10x13mm, T&A Box | Panasonic Electronic Components 25SEPF330M+T | RS Americas |
Aluminum Polymer Capacitor, 330 uF, 25 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 25SEPF330M+T?
Additional datasheets, footprints and schematics for 25SEPF330M+T are listed on our Part Details page. You can also find images and similar parts to 25SEPF330M+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25SEPF330M+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25SEPF330M+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25SEPF330M+T fall under?
The 25SEPF330M+T is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 25SEPF330M+T when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25SEPF330M+T you can contact the distributor directly for product support, shipping queries etc.
Is the 25SEPF330M+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 25SEPF330M+T have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 25SEPF330M+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25SEPF330M+T often in real-time on the comparison pages.
What if I can't find stock of 25SEPF330M+T?
You can fill out our help required form which you can use to request a quote for 25SEPF330M+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.