25SEPF330M Polymer Capacitors by Panasonic


Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for RS
RS
from US$0.83
3,714
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.73
5,600
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.07
4,778
in stock
Buy Now
Logo for element14
element14
from US$0.84
4,778
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.84
4,778
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.86
1,725
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.27
168
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.16
23
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.70
9
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.58
1
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.35
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.46
-
Buy Now

Specifications

Rated Voltage (DC) (V) 25
Body Type Radial lead type
Capacitance (µF) 330
Polarity Type Polar
E.S.R.-1 (Max. Value) (mΩ) 14
Rated Ripple Current (Rms) (mA) 5000
Rated Voltage (V) 25
Leakage Current (Max.) (μA) 1650
Operating Temperature Range (°C) -55 to 105
Tolerance on Capacitance (%) -20 to 20
Endurance (h) 5000
Temperature Range (°C) -55 to 105
Body Diameter (mm) 10
Height (Max) (mm) 13
Endurance@Temp.-1 5000@105°C
Size Code F13
Rated Ripple Current-1 (mArms) 5000
Weight (Typ.) (g) 1.4
Rated Ripple Current-1 (temp.) (°C) 105
Forming & Packaging Feature No lead terminal forming (bulk, bag packing)
Rated Ripple Current-1 (freq.) (kHz) 100
ESR (mΩ) 14
ESR Frequency (Hz) 100
Leakage Current [Max.] (μA) 1650
Dissipation Factor [Max.] 0.12
Body Length (mm) 13
Number of Terminals 2
Lead (Terminal) Pitch (mm) 5
Minimum packaging quantity (piece) 200
Weight [Typ.] (g) 1.37

Alternative Descriptions

330UF 25V 10X13 5.0MMLS | TTI Europe
Cap, Alu Elec, Polymer, 330Uf, 25V | Newark Electronics
CAP, 330µF, 25V, 20% | element14
Capacitor Radial SEPF Series 25V 330uF | RS
OS-CON SEPF 330uF 25V 10x13mm | Schukat Electronic
Panasonic Polymer Capacitor 25V, 330uF | Distrelec
Capacitor: polymer | Transfer Multisort Elektronik
SEPF Series 25 V 330 uF â–’20 % Through Hole Aluminum Polymer Capacitor | Future Electronics
Aluminum Polymer Capacitor, 330 uF, 25 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus
Aluminum Polymer Capacitor, 330 uF, 25 V, ± 20%, Radial Leaded, Through Hole | Avnet America
Capacitor, Aluminum Organic Polymer, 25VDC,330uF,14mohm,10x13mm, Bulk | Panasonic Electronic Components 25SEPF330M | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 25SEPF330M?

Additional datasheets, footprints and schematics for 25SEPF330M are listed on our Part Details page. You can also find images and similar parts to 25SEPF330M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 25SEPF330M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25SEPF330M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 25SEPF330M fall under?

The 25SEPF330M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEPF Series.

Can I view similar or alternative parts?

You can view similar parts to 25SEPF330M when available in the SEPF Series range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 25SEPF330M you can contact the distributor directly for product support, shipping queries etc.

Is the 25SEPF330M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 25SEPF330M have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 25SEPF330M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 25SEPF330M often in real-time on the comparison pages.

What if I can't find stock of 25SEPF330M?

You can fill out our help required form which you can use to request a quote for 25SEPF330M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay