Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 600V |
---|---|
Gate Trigger Current Max, Igt | 90mA |
Current It av | 25A |
On State RMS Current IT(rms) | 40A |
Thyristor Case Style | TO-208AA |
No. of Pins | 2Pins |
Peak Non Rep Surge Current Itsm 50Hz | 420A |
RoHS Compliant | Yes |
Thyristor,25RIA60 40A 600V | RS |
Where can I find additional details, specifications and documents for a 25RIA60.?
Additional datasheets, footprints and schematics for 25RIA60. are listed on our Part Details page. You can also find images and similar parts to 25RIA60. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25RIA60. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25RIA60. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25RIA60. fall under?
The 25RIA60. is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to 25RIA60. when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25RIA60. you can contact the distributor directly for product support, shipping queries etc.
Is the 25RIA60. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 25RIA60. have stock available?
Authorised distributors including RS and RS Americas have stock available or on a lead time for 25RIA60..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25RIA60. often in real-time on the comparison pages.
What if I can't find stock of 25RIA60.?
You can fill out our help required form which you can use to request a quote for 25RIA60. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.