Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.51
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage, Vdrm | 1.2kV |
Gate Trigger Current Max, Igt | 60mA |
Current It av | 25A |
On State RMS Current IT(rms) | 40A |
Holding Current Max Ih | 100mA |
RoHS Compliant | Yes |
Scr Thyristor, 25A, 1.2Kv, To-208Aa | Newark Electronics |
SCR Thyristor 25 Amp TO 48 | Solid State Manufacturing 25RIA120 | RS Americas |
Where can I find additional details, specifications and documents for a 25RIA120?
Additional datasheets, footprints and schematics for 25RIA120 are listed on our Part Details page. You can also find images and similar parts to 25RIA120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25RIA120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25RIA120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25RIA120 fall under?
The 25RIA120 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to 25RIA120 when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25RIA120 you can contact the distributor directly for product support, shipping queries etc.
Is the 25RIA120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 25RIA120 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Richardson RFPD have stock available or on a lead time for 25RIA120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25RIA120 often in real-time on the comparison pages.
What if I can't find stock of 25RIA120?
You can fill out our help required form which you can use to request a quote for 25RIA120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.