25PK100MEFC5X11 Capacitors by Rubycon Corporation

CAP 100µF 25V 20%

Status: Unknown
Series: PK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for RS
RS
from US$0.09
6,875
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
612
in stock
Buy Now
Logo for element14
element14
from US$0.06
612
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.05
612
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 25V
Product Range PK Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 5mm
Lead Spacing 2mm
Height 11mm
Operating Temperature Min -45°C
Operating Temperature Max 85°C
Lifetime @ Temperature 2000 hours @ 85°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Capacitor PK series 25V 100uF 5x11 | RS
Cap, 100Μf, 25V, 20% | Newark Electronics
CAP, 100µF, 25V, 20% | element14
Aluminum Electrolytic Capacitor, 100 uF, 25 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 25PK100MEFC5X11?

Additional datasheets, footprints and schematics for 25PK100MEFC5X11 are listed on our Part Details page. You can also find images and similar parts to 25PK100MEFC5X11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 25PK100MEFC5X11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25PK100MEFC5X11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 25PK100MEFC5X11 fall under?

The 25PK100MEFC5X11 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 25PK100MEFC5X11 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 25PK100MEFC5X11 you can contact the distributor directly for product support, shipping queries etc.

Is the 25PK100MEFC5X11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 25PK100MEFC5X11 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 25PK100MEFC5X11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 25PK100MEFC5X11 often in real-time on the comparison pages.

What if I can't find stock of 25PK100MEFC5X11?

You can fill out our help required form which you can use to request a quote for 25PK100MEFC5X11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay