25P-606A Optoelectronics, LEDs & Displays by Chicago Minature Lamp

LENS CAP 606-5100/5200 SERIES LED IND

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
No stock
Buy Now
Logo for element14
element14
from US$0.38
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Lens Type -
Beam Type -
LED Lens Color Amber
Lens Diameter 0.625"
Lens Shape -
Lens Material -
Product Range -
Colour Amber
Lens Height 0.375"


25P-606A LED Lighting Lenses by Visual Communications Company

LENS CAP, 606-5100/5200 SERIES LED IND

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

LED Lens Color Amber
Lens Diameter 0.625"
Colour Amber
Lens Height 0.375"
RoHS Compliant Yes

Alternative Descriptions

Lens Cap, 606-5100/5200 Series Led Ind | Newark Electronics
CML | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 25P-606A?

Additional datasheets, footprints and schematics for 25P-606A are listed on our Part Details page. You can also find images and similar parts to 25P-606A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 25P-606A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25P-606A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 25P-606A fall under?

The 25P-606A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.

Can I view similar or alternative parts?

You can view similar parts to 25P-606A when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 25P-606A you can contact the distributor directly for product support, shipping queries etc.

Is the 25P-606A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 25P-606A have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for 25P-606A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 25P-606A often in real-time on the comparison pages.

What if I can't find stock of 25P-606A?

You can fill out our help required form which you can use to request a quote for 25P-606A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay